Generation Brands Close to Ceiling Lighting Fixture 700FMFINFRS-LED830

Description
SATIN NICKEL FINISH 3.6 INCH 29 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE FINCH FLOAT SIZE 12 INCH VOLTAGE RATING 120 V INITIAL INTENSITY 1230 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPROVAL ETL (CANADA AND US)
Datasheet
Description
SATIN NICKEL FINISH 3.6 INCH 29 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE FINCH FLOAT SIZE 12 INCH VOLTAGE RATING 120 V INITIAL INTENSITY 1230 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700FMFINFRS-LED830 - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700FMFINFRS-LED830
Close to Ceiling Lighting Fixture 700FMFINFRS-LED830
SATIN NICKEL FINISH 3.6 INCH 29 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE FINCH FLOAT SIZE 12 INCH VOLTAGE RATING 120 V INITIAL INTENSITY 1230 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPROVAL ETL (CANADA AND US)
  • SATIN NICKEL FINISH
  • 3.6 INCH
  • 29 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE FINCH FLOAT
  • SIZE 12 INCH
  • VOLTAGE RATING 120 V
  • INITIAL INTENSITY 1230 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FMFINFRS-LED830
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details