Generation Brands Pendant Light Fixture 700FJZENLKS

Description
ORGANIC SHAPED GLASS MATERIAL SMOKE, SATIN NICKEL FINISH 4 INCH 27 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE ZENITH VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
ORGANIC SHAPED GLASS MATERIAL SMOKE, SATIN NICKEL FINISH 4 INCH 27 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE ZENITH VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJZENLKS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJZENLKS
Pendant Light Fixture 700FJZENLKS
ORGANIC SHAPED GLASS MATERIAL SMOKE, SATIN NICKEL FINISH 4 INCH 27 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE ZENITH VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • ORGANIC SHAPED GLASS MATERIAL
  • SMOKE, SATIN NICKEL FINISH
  • 4 INCH
  • 27 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE ZENITH
  • VOLTAGE RATING 12 V
  • INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJZENLKS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details