Generation Brands Pendant Light Fixture 700FJMLTWS

Description
GLASS MATERIAL WHITE FRIT, SATIN NICKEL FINISH 3 INCH 9.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MELT VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
GLASS MATERIAL WHITE FRIT, SATIN NICKEL FINISH 3 INCH 9.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MELT VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJMLTWS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJMLTWS
Pendant Light Fixture 700FJMLTWS
GLASS MATERIAL WHITE FRIT, SATIN NICKEL FINISH 3 INCH 9.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MELT VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • GLASS MATERIAL
  • WHITE FRIT, SATIN NICKEL FINISH
  • 3 INCH
  • 9.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE MELT
  • VOLTAGE RATING 12 V
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJMLTWS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details