Generation Brands Pendant Light Fixture 700FJMLPAS

Description
GLASS SHADE MATERIAL TAHOE PINE AMBER, SATIN NICKEL FINISH 7 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE E11 MINI-CANDELABRA LAMP BASE TYPE STYLE MELROSE VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
GLASS SHADE MATERIAL TAHOE PINE AMBER, SATIN NICKEL FINISH 7 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE E11 MINI-CANDELABRA LAMP BASE TYPE STYLE MELROSE VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJMLPAS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJMLPAS
Pendant Light Fixture 700FJMLPAS
GLASS SHADE MATERIAL TAHOE PINE AMBER, SATIN NICKEL FINISH 7 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE E11 MINI-CANDELABRA LAMP BASE TYPE STYLE MELROSE VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • GLASS SHADE MATERIAL
  • TAHOE PINE AMBER, SATIN NICKEL FINISH
  • 7 INCH
  • 9 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • E11 MINI-CANDELABRA LAMP BASE TYPE
  • STYLE MELROSE
  • VOLTAGE RATING 12 V
  • INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJMLPAS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details