Generation Brands Pendant Light Fixture 700FJMANSMWHSS-LED

Description
SLEEK DIE-CAST METAL (BAND), GLASS (UPPER AND LOWER HAND BLOWN) MATERIAL SMOKE (TOP), WHITE (BOTTOM), SATIN NICKEL FINISH 3.5 INCH 13.3 INCH 16 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE MANETTE VOLTAGE RATING 12 V INITIAL INTENSITY INITIAL INTENSITY 330 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
SLEEK DIE-CAST METAL (BAND), GLASS (UPPER AND LOWER HAND BLOWN) MATERIAL SMOKE (TOP), WHITE (BOTTOM), SATIN NICKEL FINISH 3.5 INCH 13.3 INCH 16 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE MANETTE VOLTAGE RATING 12 V INITIAL INTENSITY INITIAL INTENSITY 330 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJMANSMWHSS-LED - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJMANSMWHSS-LED
Pendant Light Fixture 700FJMANSMWHSS-LED
SLEEK DIE-CAST METAL (BAND), GLASS (UPPER AND LOWER HAND BLOWN) MATERIAL SMOKE (TOP), WHITE (BOTTOM), SATIN NICKEL FINISH 3.5 INCH 13.3 INCH 16 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 6 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE MANETTE VOLTAGE RATING 12 V INITIAL INTENSITY INITIAL INTENSITY 330 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • SLEEK DIE-CAST METAL (BAND), GLASS (UPPER AND LOWER HAND BLOWN) MATERIAL
  • SMOKE (TOP), WHITE (BOTTOM), SATIN NICKEL FINISH
  • 3.5 INCH
  • 13.3 INCH
  • 16 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 6 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE MANETTE
  • VOLTAGE RATING 12 V
  • INITIAL INTENSITY INITIAL INTENSITY 330 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJMANSMWHSS-LED
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details