Generation Brands Pendant Light Fixture 700FJLRKAZ

Description
GLASS SHADE MATERIAL BEACH AMBER, ANTIQUE BRONZE FINISH 11.4 INCH 3.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI LARKSPUR VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
GLASS SHADE MATERIAL BEACH AMBER, ANTIQUE BRONZE FINISH 11.4 INCH 3.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI LARKSPUR VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJLRKAZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJLRKAZ
Pendant Light Fixture 700FJLRKAZ
GLASS SHADE MATERIAL BEACH AMBER, ANTIQUE BRONZE FINISH 11.4 INCH 3.8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE MINI LARKSPUR VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • GLASS SHADE MATERIAL
  • BEACH AMBER, ANTIQUE BRONZE FINISH
  • 11.4 INCH
  • 3.8 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 35 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE MINI LARKSPUR
  • VOLTAGE RATING 12 V
  • INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJLRKAZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details