Generation Brands Low Voltage Track Head 700FJIBISFEDL212S

Description
DIE-CAST ALUMINUM MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE FLOOD STYLE ELECTRONIC TRANSFORMER TYPE OVERALL DIMENSION 10.3 INCH L X 1 INCH W INITIAL INTENSITY 1056 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K VOLTAGE RATING 12 V
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE FLOOD STYLE ELECTRONIC TRANSFORMER TYPE OVERALL DIMENSION 10.3 INCH L X 1 INCH W INITIAL INTENSITY 1056 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K VOLTAGE RATING 12 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Track Head - 700FJIBISFEDL212S - Generation Brands
Skokie, IL, USA
Low Voltage Track Head
700FJIBISFEDL212S
Low Voltage Track Head 700FJIBISFEDL212S
DIE-CAST ALUMINUM MATERIAL SATIN NICKEL FINISH ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE FLOOD STYLE ELECTRONIC TRANSFORMER TYPE OVERALL DIMENSION 10.3 INCH L X 1 INCH W INITIAL INTENSITY 1056 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 K VOLTAGE RATING 12 V
  • DIE-CAST ALUMINUM MATERIAL
  • SATIN NICKEL FINISH
  • ETL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • FLOOD STYLE
  • ELECTRONIC TRANSFORMER TYPE
  • OVERALL DIMENSION 10.3 INCH L X 1 INCH W
  • INITIAL INTENSITY 1056 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 2700 K
  • VOLTAGE RATING 12 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJIBISFEDL212S
Product Name Low Voltage Track Head
Fixture Type Track Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details