Generation Brands Pendant Light Fixture 700FJHNKAS

Description
GLASS SHADE, SPUN METAL (UPPER BODY) MATERIAL BRUSHED ALUMINUM, SATIN NICKEL FINISH 6 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE HENRIK VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Description
GLASS SHADE, SPUN METAL (UPPER BODY) MATERIAL BRUSHED ALUMINUM, SATIN NICKEL FINISH 6 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE HENRIK VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJHNKAS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJHNKAS
Pendant Light Fixture 700FJHNKAS
GLASS SHADE, SPUN METAL (UPPER BODY) MATERIAL BRUSHED ALUMINUM, SATIN NICKEL FINISH 6 INCH 6 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE HENRIK VOLTAGE RATING 12 V INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • GLASS SHADE, SPUN METAL (UPPER BODY) MATERIAL
  • BRUSHED ALUMINUM, SATIN NICKEL FINISH
  • 6 INCH
  • 6 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 50 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE HENRIK
  • VOLTAGE RATING 12 V
  • INCLUDES LOW VOLTAGE ELECTRONIC/MAGNETIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJHNKAS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details