Generation Brands Pendant Light Fixture 700FJFIRAZ

Description
TRANSLUCENT MURANO GLASS MATERIAL AMBER, ANTIQUE BRONZE FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIRE VOLTAGE RATING 12 V INCLUDES ELECTRONIC OR MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet
Description
TRANSLUCENT MURANO GLASS MATERIAL AMBER, ANTIQUE BRONZE FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIRE VOLTAGE RATING 12 V INCLUDES ELECTRONIC OR MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700FJFIRAZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700FJFIRAZ
Pendant Light Fixture 700FJFIRAZ
TRANSLUCENT MURANO GLASS MATERIAL AMBER, ANTIQUE BRONZE FINISH 4.5 INCH 7.3 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 35 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE FIRE VOLTAGE RATING 12 V INCLUDES ELECTRONIC OR MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
  • TRANSLUCENT MURANO GLASS MATERIAL
  • AMBER, ANTIQUE BRONZE FINISH
  • 4.5 INCH
  • 7.3 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 35 W WATTAGE
  • YES LAMP INCLUDED
  • HALOGEN LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • STYLE FIRE
  • VOLTAGE RATING 12 V
  • INCLUDES ELECTRONIC OR MAGNETIC DIMMER
  • APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700FJFIRAZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details