Generation Brands Close to Ceiling Lighting Fixture 700CQSS

Description
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL SATIN NICKEL FINISH 2.2 INCH 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE CIRQUE SIZE 6 INCH DIA VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet
Description
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL SATIN NICKEL FINISH 2.2 INCH 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE CIRQUE SIZE 6 INCH DIA VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700CQSS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700CQSS
Close to Ceiling Lighting Fixture 700CQSS
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL SATIN NICKEL FINISH 2.2 INCH 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE STYLE CIRQUE SIZE 6 INCH DIA VOLTAGE RATING 120 V INCLUDES STANDARD INCANDESCENT DIMMER APPROVAL ETL (CANADA AND US)
  • PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL
  • SATIN NICKEL FINISH
  • 2.2 INCH
  • 1 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • G9 LAMP BASE TYPE
  • STYLE CIRQUE
  • SIZE 6 INCH DIA
  • VOLTAGE RATING 120 V
  • INCLUDES STANDARD INCANDESCENT DIMMER
  • APPROVAL ETL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700CQSS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details