Generation Brands Close to Ceiling Lighting Fixture 700BXLC-LED3

Description
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL CHROME PLATED FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BOXIE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL ENCLOSURE TYPE IP65 INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC/TRIAC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE ST
Datasheet
Description
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL CHROME PLATED FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BOXIE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL ENCLOSURE TYPE IP65 INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC/TRIAC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE ST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - 700BXLC-LED3 - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
700BXLC-LED3
Close to Ceiling Lighting Fixture 700BXLC-LED3
PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL CHROME PLATED FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BOXIE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL ENCLOSURE TYPE IP65 INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 90 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC/TRIAC DIMMER APPROVAL ETL (CANADA AND US) APPLICABLE ST
  • PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL
  • CHROME PLATED FINISH
  • 9 INCH
  • 2.5 INCH
  • 1 LAMP(S)
  • 23 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE BOXIE
  • VOLTAGE RATING 120 V
  • MOUNTING TYPE CEILING/WALL
  • ENCLOSURE TYPE IP65
  • INITIAL INTENSITY 1192 LUMEN
  • COLOR RENDERING INDEX 90
  • COLOR TEMPERATURE 3000 K
  • INCLUDES LOW VOLTAGE ELECTRONIC/TRIAC DIMMER
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE ST
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BXLC-LED3
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details