Generation Brands Pendant Light Fixture 700BOD30S-LED830

Description
CAST IRON CHANDELIER, METAL RING (OUTER) MATERIAL SATIN NICKEL FINISH 2 INCH 12 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 32 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BODIAM SIZE 30 INCH DIA VOLTAGE RATING 120 V CANOPY SIZE 6.5 INCH DIA X 1.7 INCH D INITIAL INTENSITY 1880 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Description
CAST IRON CHANDELIER, METAL RING (OUTER) MATERIAL SATIN NICKEL FINISH 2 INCH 12 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 32 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BODIAM SIZE 30 INCH DIA VOLTAGE RATING 120 V CANOPY SIZE 6.5 INCH DIA X 1.7 INCH D INITIAL INTENSITY 1880 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 700BOD30S-LED830 - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
700BOD30S-LED830
Pendant Light Fixture 700BOD30S-LED830
CAST IRON CHANDELIER, METAL RING (OUTER) MATERIAL SATIN NICKEL FINISH 2 INCH 12 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 32 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BODIAM SIZE 30 INCH DIA VOLTAGE RATING 120 V CANOPY SIZE 6.5 INCH DIA X 1.7 INCH D INITIAL INTENSITY 1880 LUMEN COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
  • CAST IRON CHANDELIER, METAL RING (OUTER) MATERIAL
  • SATIN NICKEL FINISH
  • 2 INCH
  • 12 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 32 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • STYLE BODIAM
  • SIZE 30 INCH DIA
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 6.5 INCH DIA X 1.7 INCH D
  • INITIAL INTENSITY 1880 LUMEN
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
  • INCLUDES LOW VOLTAGE ELECTRONIC DIMMER
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BOD30S-LED830
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details