Generation Brands Wall/Bath Lighting Fixture 700BCCRV30WS-CF

Description
METAL, ELLIPTICAL GLASS SHADE MATERIAL WHITE, SATIN NICKEL FINISH 29.6 INCH 5 INCH 2 LAMP(S) 14 W WATTAGE YES LAMP INCLUDED T5 LINEAR COMPACT FLUORESCENT LAMP TYPE 2.9 INCH EXTENSION BALLAST TYPE ELECTRONIC BALLAST MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
METAL, ELLIPTICAL GLASS SHADE MATERIAL WHITE, SATIN NICKEL FINISH 29.6 INCH 5 INCH 2 LAMP(S) 14 W WATTAGE YES LAMP INCLUDED T5 LINEAR COMPACT FLUORESCENT LAMP TYPE 2.9 INCH EXTENSION BALLAST TYPE ELECTRONIC BALLAST MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - 700BCCRV30WS-CF - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
700BCCRV30WS-CF
Wall/Bath Lighting Fixture 700BCCRV30WS-CF
METAL, ELLIPTICAL GLASS SHADE MATERIAL WHITE, SATIN NICKEL FINISH 29.6 INCH 5 INCH 2 LAMP(S) 14 W WATTAGE YES LAMP INCLUDED T5 LINEAR COMPACT FLUORESCENT LAMP TYPE 2.9 INCH EXTENSION BALLAST TYPE ELECTRONIC BALLAST MOUNTING TYPE HORIZONTAL/VERTICAL LAMP VOLTAGE RATING 120 V APPROVAL ETL (CANADA AND US) APPLICABLE STANDARD ADA COMPLIANT
  • METAL, ELLIPTICAL GLASS SHADE MATERIAL
  • WHITE, SATIN NICKEL FINISH
  • 29.6 INCH
  • 5 INCH
  • 2 LAMP(S)
  • 14 W WATTAGE
  • YES LAMP INCLUDED
  • T5 LINEAR COMPACT FLUORESCENT LAMP TYPE
  • 2.9 INCH EXTENSION
  • BALLAST TYPE ELECTRONIC BALLAST
  • MOUNTING TYPE HORIZONTAL/VERTICAL
  • LAMP VOLTAGE RATING 120 V
  • APPROVAL ETL (CANADA AND US)
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 700BCCRV30WS-CF
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details