Generation Brands Pendant Light Fixture 600CLKPCZ

Description
CLEAR, ANTIQUE BRONZE FINISH 4.4 INCH 8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STYLE CLARK VOLTAGE RATING 120 V CANOPY SIZE 4.39 INCH DIA X 2.38 INCH D INCLUDES STANDARD INCANDESCENT DIMMER
Datasheet
Description
CLEAR, ANTIQUE BRONZE FINISH 4.4 INCH 8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STYLE CLARK VOLTAGE RATING 120 V CANOPY SIZE 4.39 INCH DIA X 2.38 INCH D INCLUDES STANDARD INCANDESCENT DIMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 600CLKPCZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
600CLKPCZ
Pendant Light Fixture 600CLKPCZ
CLEAR, ANTIQUE BRONZE FINISH 4.4 INCH 8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STYLE CLARK VOLTAGE RATING 120 V CANOPY SIZE 4.39 INCH DIA X 2.38 INCH D INCLUDES STANDARD INCANDESCENT DIMMER
  • CLEAR, ANTIQUE BRONZE FINISH
  • 4.4 INCH
  • 8 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • STYLE CLARK
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.39 INCH DIA X 2.38 INCH D
  • INCLUDES STANDARD INCANDESCENT DIMMER
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 600CLKPCZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856557 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details