Generation Brands Pendant Light Fixture 600CLKPCS

Description
CLEAR, SATIN NICKEL FINISH 4.4 INCH 8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STYLE CLARK VOLTAGE RATING 120 V CANOPY SIZE 4.39 INCH DIA X 2.38 INCH D INCLUDES STANDARD INCANDESCENT DIMMER
Datasheet
Description
CLEAR, SATIN NICKEL FINISH 4.4 INCH 8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STYLE CLARK VOLTAGE RATING 120 V CANOPY SIZE 4.39 INCH DIA X 2.38 INCH D INCLUDES STANDARD INCANDESCENT DIMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 600CLKPCS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
600CLKPCS
Pendant Light Fixture 600CLKPCS
CLEAR, SATIN NICKEL FINISH 4.4 INCH 8 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 40 W WATTAGE YES LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE STYLE CLARK VOLTAGE RATING 120 V CANOPY SIZE 4.39 INCH DIA X 2.38 INCH D INCLUDES STANDARD INCANDESCENT DIMMER
  • CLEAR, SATIN NICKEL FINISH
  • 4.4 INCH
  • 8 INCH
  • 6 FT WIRE LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • STYLE CLARK
  • VOLTAGE RATING 120 V
  • CANOPY SIZE 4.39 INCH DIA X 2.38 INCH D
  • INCLUDES STANDARD INCANDESCENT DIMMER
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 600CLKPCS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details