Description
CEILING FAN TYPE
TUSCAN BRONZE (HOUSING), MAHOGANY VENEER (BLADES), TEA STAIN MISSION (GLASS) FINISH
56 INCH
6.5 FT CORD LENGTH
8.19 INCH MIN. HEIGHT
22.19 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
STRASBURG BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 14.23 INCH
BLADE PITCH 13 DEGREE
CANOPY DIAMETER 6-9/32 INCH
APPLICATION DRY LOCATION
INCLUDES 10 INCH DOWNROD, (2) 120 V 50 W T4 MINI CANDELABRA HALOGEN/(4) 120 V 25 W C7 CANDELABRA LAMP, LIGHT KIT