Description
CEILING FAN TYPE
BRUSHED STEEL (HOUSING), SILVER (BLADES), MATTE OPAL (GLASS) FINISH
52 INCH
6.5 FT CORD LENGTH
8.54 INCH MIN. HEIGHT
20.47 INCH MAX. HEIGHT
LIMITED LIFETIME WARRANTY
3 SPEED(S)
5 BLADE(S)
HIGH SPEED SETTINGS
YES WHISPER QUIET OPERATION
YES MANUAL SWIVEL
CENTRIFICA BRAND
APPROVAL UL (CANADA AND US)
BLADE TO CEILING HEIGHT 18.5 INCH
BLADE PITCH 15 DEGREE
CANOPY DIAMETER 5-5/32 INCH
APPLICATION DRY LOCATION
INCLUDES 6 INCH DOWNROD, 120 V 100 W T4 MINI HALOGEN CANDELABRA LAMP, LIGHT KIT, WALL/HAND REMOTE, FLUSH MOUNT HA
5CO MODEL