Generation Brands Table Lamp Fixture 10287DPW

Description
TABLE LAMP TYPE 25-1/4 INCH 13 INCH 1 LAMP(S) STEEL/CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM BASE LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK PEWTER BODY FINISH HARD BACK SHADE 13 INCH L X 13 INCH W X 10-1/2 INCH H SHADE SIZE WHITE SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO SOCKET WIRE LENGTH 72 INCH WIRE COLOR BROWN APPLICATION DRY LOCATION
Description
TABLE LAMP TYPE 25-1/4 INCH 13 INCH 1 LAMP(S) STEEL/CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM BASE LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK PEWTER BODY FINISH HARD BACK SHADE 13 INCH L X 13 INCH W X 10-1/2 INCH H SHADE SIZE WHITE SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO SOCKET WIRE LENGTH 72 INCH WIRE COLOR BROWN APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10287DPW - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10287DPW
Table Lamp Fixture 10287DPW
TABLE LAMP TYPE 25-1/4 INCH 13 INCH 1 LAMP(S) STEEL/CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM BASE LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK PEWTER BODY FINISH HARD BACK SHADE 13 INCH L X 13 INCH W X 10-1/2 INCH H SHADE SIZE WHITE SHANTUNG SHADE FINISH FABRIC SHADE MATERIAL CONNECTION TYPE PLUG INTO SOCKET WIRE LENGTH 72 INCH WIRE COLOR BROWN APPLICATION DRY LOCATION
  • TABLE LAMP TYPE
  • 25-1/4 INCH
  • 13 INCH
  • 1 LAMP(S)
  • STEEL/CERAMIC BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM BASE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • DARK PEWTER BODY FINISH
  • HARD BACK SHADE
  • 13 INCH L X 13 INCH W X 10-1/2 INCH H SHADE SIZE
  • WHITE SHANTUNG SHADE FINISH
  • FABRIC SHADE MATERIAL
  • CONNECTION TYPE PLUG INTO SOCKET
  • WIRE LENGTH 72 INCH
  • WIRE COLOR BROWN
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10287DPW
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details