Generation Brands Table Lamp Fixture 10221PN

Description
TABLE LAMP TYPE 27-1/8 INCH 15 INCH UL, UL (CANADA AND US) APPROVAL 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL BODY FINISH HARD BACK SHADE 13 INCH DIA X 10 INCH H SHADE SIZE GRAY SHADE FINISH COTTON FABRIC SHADE MATERIAL WIRE LENGTH 72 INCH WIRE COLOR CLEAR SWITCH LOCATION SOCKET APPLICATION DRY LOCATION, IC
Datasheet
Description
TABLE LAMP TYPE 27-1/8 INCH 15 INCH UL, UL (CANADA AND US) APPROVAL 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL BODY FINISH HARD BACK SHADE 13 INCH DIA X 10 INCH H SHADE SIZE GRAY SHADE FINISH COTTON FABRIC SHADE MATERIAL WIRE LENGTH 72 INCH WIRE COLOR CLEAR SWITCH LOCATION SOCKET APPLICATION DRY LOCATION, IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10221PN - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10221PN
Table Lamp Fixture 10221PN
TABLE LAMP TYPE 27-1/8 INCH 15 INCH UL, UL (CANADA AND US) APPROVAL 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY A19 MEDIUM BASE LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL BODY FINISH HARD BACK SHADE 13 INCH DIA X 10 INCH H SHADE SIZE GRAY SHADE FINISH COTTON FABRIC SHADE MATERIAL WIRE LENGTH 72 INCH WIRE COLOR CLEAR SWITCH LOCATION SOCKET APPLICATION DRY LOCATION, IC
  • TABLE LAMP TYPE
  • 27-1/8 INCH
  • 15 INCH
  • UL, UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY A19 MEDIUM BASE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • POLISHED NICKEL BODY FINISH
  • HARD BACK SHADE
  • 13 INCH DIA X 10 INCH H SHADE SIZE
  • GRAY SHADE FINISH
  • COTTON FABRIC SHADE MATERIAL
  • WIRE LENGTH 72 INCH
  • WIRE COLOR CLEAR
  • SWITCH LOCATION SOCKET
  • APPLICATION DRY LOCATION, IC
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10221PN
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details