Generation Brands Table Lamp Fixture 10196WZC

Description
26-3/4 INCH 10 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WEATHERED ZINC BODY FINISH ROUND SHADE 9 INCH DIA X 1-1/4 INCH H SHADE SIZE SHINY OPAL SHADE FINISH GLASS SHADE MATERIAL URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
26-3/4 INCH 10 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WEATHERED ZINC BODY FINISH ROUND SHADE 9 INCH DIA X 1-1/4 INCH H SHADE SIZE SHINY OPAL SHADE FINISH GLASS SHADE MATERIAL URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10196WZC - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10196WZC
Table Lamp Fixture 10196WZC
26-3/4 INCH 10 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WEATHERED ZINC BODY FINISH ROUND SHADE 9 INCH DIA X 1-1/4 INCH H SHADE SIZE SHINY OPAL SHADE FINISH GLASS SHADE MATERIAL URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 26-3/4 INCH
  • 10 INCH
  • 1 LAMP(S)
  • STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • WEATHERED ZINC BODY FINISH
  • ROUND SHADE
  • 9 INCH DIA X 1-1/4 INCH H SHADE SIZE
  • SHINY OPAL SHADE FINISH
  • GLASS SHADE MATERIAL
  • URBAN RENEWAL BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10196WZC
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details