Generation Brands Table Lamp Fixture 10166WWH/GY

Description
24-1/2 INCH 14 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WHITE WASH/GRAY BODY FINISH RECTANGULAR SHADE 11 INCH L X 14 INCH W X 10 INCH H SHADE SIZE OFF WHITE SHADE FINISH SILK SHADE MATERIAL GARDEN RELIC BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet
Description
24-1/2 INCH 14 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WHITE WASH/GRAY BODY FINISH RECTANGULAR SHADE 11 INCH L X 14 INCH W X 10 INCH H SHADE SIZE OFF WHITE SHADE FINISH SILK SHADE MATERIAL GARDEN RELIC BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10166WWH/GY - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10166WWH/GY
Table Lamp Fixture 10166WWH/GY
24-1/2 INCH 14 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WHITE WASH/GRAY BODY FINISH RECTANGULAR SHADE 11 INCH L X 14 INCH W X 10 INCH H SHADE SIZE OFF WHITE SHADE FINISH SILK SHADE MATERIAL GARDEN RELIC BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 24-1/2 INCH
  • 14 INCH
  • 1 LAMP(S)
  • CERAMIC BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • WHITE WASH/GRAY BODY FINISH
  • RECTANGULAR SHADE
  • 11 INCH L X 14 INCH W X 10 INCH H SHADE SIZE
  • OFF WHITE SHADE FINISH
  • SILK SHADE MATERIAL
  • GARDEN RELIC BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10166WWH/GY
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details