Generation Brands Table Lamp Fixture 10164IC

Description
28-1/2 INCH 16 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE COLONIAL IRON BODY FINISH RECTANGULAR SHADE 16 INCH L X 15-1/2 INCH W X 12 INCH H SHADE SIZE GOLDEN SHADE FINISH LINEN SHADE MATERIAL CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
28-1/2 INCH 16 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE COLONIAL IRON BODY FINISH RECTANGULAR SHADE 16 INCH L X 15-1/2 INCH W X 12 INCH H SHADE SIZE GOLDEN SHADE FINISH LINEN SHADE MATERIAL CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10164IC - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10164IC
Table Lamp Fixture 10164IC
28-1/2 INCH 16 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE COLONIAL IRON BODY FINISH RECTANGULAR SHADE 16 INCH L X 15-1/2 INCH W X 12 INCH H SHADE SIZE GOLDEN SHADE FINISH LINEN SHADE MATERIAL CERAMICA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 28-1/2 INCH
  • 16 INCH
  • 1 LAMP(S)
  • CERAMIC BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • COLONIAL IRON BODY FINISH
  • RECTANGULAR SHADE
  • 16 INCH L X 15-1/2 INCH W X 12 INCH H SHADE SIZE
  • GOLDEN SHADE FINISH
  • LINEN SHADE MATERIAL
  • CERAMICA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10164IC
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details