Generation Brands Table Lamp Fixture 10161WT/TP

Description
30-1/2 INCH 16 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE WHITE/TAUPE BODY FINISH RECTANGULAR SHADE 15 INCH L X 18 INCH W X 11 INCH H SHADE SIZE MOCH COFFEE SHADE FINISH SILK SHADE MATERIAL GARDEN RELIC BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
30-1/2 INCH 16 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE WHITE/TAUPE BODY FINISH RECTANGULAR SHADE 15 INCH L X 18 INCH W X 11 INCH H SHADE SIZE MOCH COFFEE SHADE FINISH SILK SHADE MATERIAL GARDEN RELIC BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10161WT/TP - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10161WT/TP
Table Lamp Fixture 10161WT/TP
30-1/2 INCH 16 INCH 1 LAMP(S) CERAMIC BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE WHITE/TAUPE BODY FINISH RECTANGULAR SHADE 15 INCH L X 18 INCH W X 11 INCH H SHADE SIZE MOCH COFFEE SHADE FINISH SILK SHADE MATERIAL GARDEN RELIC BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 30-1/2 INCH
  • 16 INCH
  • 1 LAMP(S)
  • CERAMIC BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • WHITE/TAUPE BODY FINISH
  • RECTANGULAR SHADE
  • 15 INCH L X 18 INCH W X 11 INCH H SHADE SIZE
  • MOCH COFFEE SHADE FINISH
  • SILK SHADE MATERIAL
  • GARDEN RELIC BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10161WT/TP
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details