Generation Brands Table Lamp Fixture 10116PN

Description
33-3/4 INCH 11 INCH 1 LAMP(S) STEEL (BODY), GLASS (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY), CLEAR GLASS (BASE) BODY FINISH ROUND SHADE 11 INCH DIA X 12 INCH H SHADE SIZE PEARL WHITE TAFFETA SHADE FINISH ON STRYENE HARDBACK SHADE MATERIAL MAXSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
33-3/4 INCH 11 INCH 1 LAMP(S) STEEL (BODY), GLASS (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY), CLEAR GLASS (BASE) BODY FINISH ROUND SHADE 11 INCH DIA X 12 INCH H SHADE SIZE PEARL WHITE TAFFETA SHADE FINISH ON STRYENE HARDBACK SHADE MATERIAL MAXSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10116PN - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10116PN
Table Lamp Fixture 10116PN
33-3/4 INCH 11 INCH 1 LAMP(S) STEEL (BODY), GLASS (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY), CLEAR GLASS (BASE) BODY FINISH ROUND SHADE 11 INCH DIA X 12 INCH H SHADE SIZE PEARL WHITE TAFFETA SHADE FINISH ON STRYENE HARDBACK SHADE MATERIAL MAXSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 33-3/4 INCH
  • 11 INCH
  • 1 LAMP(S)
  • STEEL (BODY), GLASS (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A21 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • POLISHED NICKEL (BODY), CLEAR GLASS (BASE) BODY FINISH
  • ROUND SHADE
  • 11 INCH DIA X 12 INCH H SHADE SIZE
  • PEARL WHITE TAFFETA SHADE FINISH
  • ON STRYENE HARDBACK SHADE MATERIAL
  • MAXSON BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10116PN
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details