Generation Brands Table Lamp Fixture 10102FG/DWB

Description
24-3/4 INCH 15-1/2 INCH 1 LAMP(S) RESIN/STEEL (BODY), CAST RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD/DARK WALNUT BASE (BODY/BASE) BODY FINISH ROUND SHADE 9-3/4 INCH DIA X 15-1/2 INCH H SHADE SIZE DARK TAN SHADE FINISH LINEN ON STRYENE HARDBACK SHADE MATERIAL SPENCER BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
24-3/4 INCH 15-1/2 INCH 1 LAMP(S) RESIN/STEEL (BODY), CAST RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD/DARK WALNUT BASE (BODY/BASE) BODY FINISH ROUND SHADE 9-3/4 INCH DIA X 15-1/2 INCH H SHADE SIZE DARK TAN SHADE FINISH LINEN ON STRYENE HARDBACK SHADE MATERIAL SPENCER BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10102FG/DWB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10102FG/DWB
Table Lamp Fixture 10102FG/DWB
24-3/4 INCH 15-1/2 INCH 1 LAMP(S) RESIN/STEEL (BODY), CAST RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD/DARK WALNUT BASE (BODY/BASE) BODY FINISH ROUND SHADE 9-3/4 INCH DIA X 15-1/2 INCH H SHADE SIZE DARK TAN SHADE FINISH LINEN ON STRYENE HARDBACK SHADE MATERIAL SPENCER BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 24-3/4 INCH
  • 15-1/2 INCH
  • 1 LAMP(S)
  • RESIN/STEEL (BODY), CAST RESIN (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A21 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • FIRENZE GOLD/DARK WALNUT BASE (BODY/BASE) BODY FINISH
  • ROUND SHADE
  • 9-3/4 INCH DIA X 15-1/2 INCH H SHADE SIZE
  • DARK TAN SHADE FINISH
  • LINEN ON STRYENE HARDBACK SHADE MATERIAL
  • SPENCER BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10102FG/DWB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details