Generation Brands Table Lamp Fixture 10095PN/CLG

Description
BUFFET TYPE 31 INCH 9 INCH 1 LAMP(S) CLEAR GLASS/STEEL (BODY), CLEAR GLASS (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL/CLEAR GLASS (BODY/BASE) BODY FINISH ROUND SHADE 9 INCH DIA X 9-1/2 INCH H SHADE SIZE DARK GRAY SHADE FINISH LINEN ON STRYENE HARDBACK SHADE MATERIAL PELHAM MANOR BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
BUFFET TYPE 31 INCH 9 INCH 1 LAMP(S) CLEAR GLASS/STEEL (BODY), CLEAR GLASS (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL/CLEAR GLASS (BODY/BASE) BODY FINISH ROUND SHADE 9 INCH DIA X 9-1/2 INCH H SHADE SIZE DARK GRAY SHADE FINISH LINEN ON STRYENE HARDBACK SHADE MATERIAL PELHAM MANOR BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10095PN/CLG - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10095PN/CLG
Table Lamp Fixture 10095PN/CLG
BUFFET TYPE 31 INCH 9 INCH 1 LAMP(S) CLEAR GLASS/STEEL (BODY), CLEAR GLASS (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL/CLEAR GLASS (BODY/BASE) BODY FINISH ROUND SHADE 9 INCH DIA X 9-1/2 INCH H SHADE SIZE DARK GRAY SHADE FINISH LINEN ON STRYENE HARDBACK SHADE MATERIAL PELHAM MANOR BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • BUFFET TYPE
  • 31 INCH
  • 9 INCH
  • 1 LAMP(S)
  • CLEAR GLASS/STEEL (BODY), CLEAR GLASS (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A21 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • POLISHED NICKEL/CLEAR GLASS (BODY/BASE) BODY FINISH
  • ROUND SHADE
  • 9 INCH DIA X 9-1/2 INCH H SHADE SIZE
  • DARK GRAY SHADE FINISH
  • LINEN ON STRYENE HARDBACK SHADE MATERIAL
  • PELHAM MANOR BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10095PN/CLG
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details