Generation Brands Table Lamp Fixture 10080PN

Description
24-1/2 INCH 10 INCH 1 LAMP(S) GLASS/CRYSTAL/STEEL (BODY), STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL BODY FINISH ROUND SHADE 10 INCH DIA X 12 INCH H SHADE SIZE OFF WHITE SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL CHRISTOFF BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
24-1/2 INCH 10 INCH 1 LAMP(S) GLASS/CRYSTAL/STEEL (BODY), STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL BODY FINISH ROUND SHADE 10 INCH DIA X 12 INCH H SHADE SIZE OFF WHITE SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL CHRISTOFF BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10080PN - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10080PN
Table Lamp Fixture 10080PN
24-1/2 INCH 10 INCH 1 LAMP(S) GLASS/CRYSTAL/STEEL (BODY), STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED MEDIUM A19 LAMP TYPE 60 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL BODY FINISH ROUND SHADE 10 INCH DIA X 12 INCH H SHADE SIZE OFF WHITE SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL CHRISTOFF BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 24-1/2 INCH
  • 10 INCH
  • 1 LAMP(S)
  • GLASS/CRYSTAL/STEEL (BODY), STEEL (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • MEDIUM A19 LAMP TYPE
  • 60 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • POLISHED NICKEL BODY FINISH
  • ROUND SHADE
  • 10 INCH DIA X 12 INCH H SHADE SIZE
  • OFF WHITE SHANTUNG SHADE FINISH
  • SHANTUNG ON HARDBACK SHADE MATERIAL
  • CHRISTOFF BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10080PN
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details