Generation Brands Table Lamp Fixture 10078ACB

Description
29-1/4 INCH 14-1/2 INCH 1 LAMP(S) CERAMIC/METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE ARCHITECTURAL BROWN BODY FINISH ROUND SHADE 14-1/2 INCH DIA X 10 INCH H SHADE SIZE RIVER ROCK BROWN SHADE FINISH SHANTUNG ON HARDBACK, LINEN SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
29-1/4 INCH 14-1/2 INCH 1 LAMP(S) CERAMIC/METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE ARCHITECTURAL BROWN BODY FINISH ROUND SHADE 14-1/2 INCH DIA X 10 INCH H SHADE SIZE RIVER ROCK BROWN SHADE FINISH SHANTUNG ON HARDBACK, LINEN SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10078ACB - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10078ACB
Table Lamp Fixture 10078ACB
29-1/4 INCH 14-1/2 INCH 1 LAMP(S) CERAMIC/METAL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE ARCHITECTURAL BROWN BODY FINISH ROUND SHADE 14-1/2 INCH DIA X 10 INCH H SHADE SIZE RIVER ROCK BROWN SHADE FINISH SHANTUNG ON HARDBACK, LINEN SHADE MATERIAL INDEPENDENTS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 29-1/4 INCH
  • 14-1/2 INCH
  • 1 LAMP(S)
  • CERAMIC/METAL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • ARCHITECTURAL BROWN BODY FINISH
  • ROUND SHADE
  • 14-1/2 INCH DIA X 10 INCH H SHADE SIZE
  • RIVER ROCK BROWN SHADE FINISH
  • SHANTUNG ON HARDBACK, LINEN SHADE MATERIAL
  • INDEPENDENTS BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10078ACB
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details