Generation Brands Table Lamp Fixture 10061BK

Description
29 INCH 17 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE BLACK BODY FINISH RECTANGULAR SHADE 10 INCH L X 17 INCH W X 11 INCH H SHADE SIZE WHITE SHANTUNG SHADE FINISH ON STYRENE SHADE MATERIAL JACKSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
29 INCH 17 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE BLACK BODY FINISH RECTANGULAR SHADE 10 INCH L X 17 INCH W X 11 INCH H SHADE SIZE WHITE SHANTUNG SHADE FINISH ON STYRENE SHADE MATERIAL JACKSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10061BK - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10061BK
Table Lamp Fixture 10061BK
29 INCH 17 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE BLACK BODY FINISH RECTANGULAR SHADE 10 INCH L X 17 INCH W X 11 INCH H SHADE SIZE WHITE SHANTUNG SHADE FINISH ON STYRENE SHADE MATERIAL JACKSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 29 INCH
  • 17 INCH
  • 1 LAMP(S)
  • STEEL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A21 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • BLACK BODY FINISH
  • RECTANGULAR SHADE
  • 10 INCH L X 17 INCH W X 11 INCH H SHADE SIZE
  • WHITE SHANTUNG SHADE FINISH
  • ON STYRENE SHADE MATERIAL
  • JACKSON BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10061BK
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details