Generation Brands Table Lamp Fixture 10060PN/BK

Description
29-3/4 INCH 17 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL/BLACK (BODY/BASE) BODY FINISH RECTANGULAR SHADE 9 INCH L X 17 INCH W X 11 INCH H SHADE SIZE BLACK SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL JACKSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
29-3/4 INCH 17 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL/BLACK (BODY/BASE) BODY FINISH RECTANGULAR SHADE 9 INCH L X 17 INCH W X 11 INCH H SHADE SIZE BLACK SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL JACKSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10060PN/BK - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10060PN/BK
Table Lamp Fixture 10060PN/BK
29-3/4 INCH 17 INCH 1 LAMP(S) STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL/BLACK (BODY/BASE) BODY FINISH RECTANGULAR SHADE 9 INCH L X 17 INCH W X 11 INCH H SHADE SIZE BLACK SHANTUNG SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL JACKSON BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 29-3/4 INCH
  • 17 INCH
  • 1 LAMP(S)
  • STEEL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • POLISHED NICKEL/BLACK (BODY/BASE) BODY FINISH
  • RECTANGULAR SHADE
  • 9 INCH L X 17 INCH W X 11 INCH H SHADE SIZE
  • BLACK SHANTUNG SHADE FINISH
  • SHANTUNG ON HARDBACK SHADE MATERIAL
  • JACKSON BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10060PN/BK
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details