Generation Brands Table Lamp Fixture 10058PN

Description
32 INCH 17 INCH 1 LAMP(S) METAL/CRYSTAL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY/BASE) BODY FINISH RECTANGULAR SHADE 12 INCH L X 17 INCH W X 10 INCH H SHADE SIZE OFF WHITE SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL SYLUS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
32 INCH 17 INCH 1 LAMP(S) METAL/CRYSTAL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY/BASE) BODY FINISH RECTANGULAR SHADE 12 INCH L X 17 INCH W X 10 INCH H SHADE SIZE OFF WHITE SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL SYLUS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10058PN - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10058PN
Table Lamp Fixture 10058PN
32 INCH 17 INCH 1 LAMP(S) METAL/CRYSTAL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE POLISHED NICKEL (BODY/BASE) BODY FINISH RECTANGULAR SHADE 12 INCH L X 17 INCH W X 10 INCH H SHADE SIZE OFF WHITE SHADE FINISH SHANTUNG ON HARDBACK SHADE MATERIAL SYLUS BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 32 INCH
  • 17 INCH
  • 1 LAMP(S)
  • METAL/CRYSTAL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • POLISHED NICKEL (BODY/BASE) BODY FINISH
  • RECTANGULAR SHADE
  • 12 INCH L X 17 INCH W X 10 INCH H SHADE SIZE
  • OFF WHITE SHADE FINISH
  • SHANTUNG ON HARDBACK SHADE MATERIAL
  • SYLUS BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10058PN
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details