Generation Brands Table Lamp Fixture 10005FG/ASG

Description
32-7/8 INCH 15 INCH 1 LAMP(S) RESIN/GLASS (BODY), CAST RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD/AMBER SEEDED GLASS (BODY), AGED SILVER LEAF (BASE) BODY FINISH ROUND SHADE 15 INCH DIA X 10-1/2 INCH H SHADE SIZE TOASTED WHEAT SHADE FINISH LINEN ON HARDBACK SHADE MATERIAL KEIRA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
32-7/8 INCH 15 INCH 1 LAMP(S) RESIN/GLASS (BODY), CAST RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD/AMBER SEEDED GLASS (BODY), AGED SILVER LEAF (BASE) BODY FINISH ROUND SHADE 15 INCH DIA X 10-1/2 INCH H SHADE SIZE TOASTED WHEAT SHADE FINISH LINEN ON HARDBACK SHADE MATERIAL KEIRA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 10005FG/ASG - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
10005FG/ASG
Table Lamp Fixture 10005FG/ASG
32-7/8 INCH 15 INCH 1 LAMP(S) RESIN/GLASS (BODY), CAST RESIN (BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD/AMBER SEEDED GLASS (BODY), AGED SILVER LEAF (BASE) BODY FINISH ROUND SHADE 15 INCH DIA X 10-1/2 INCH H SHADE SIZE TOASTED WHEAT SHADE FINISH LINEN ON HARDBACK SHADE MATERIAL KEIRA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 32-7/8 INCH
  • 15 INCH
  • 1 LAMP(S)
  • RESIN/GLASS (BODY), CAST RESIN (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • FIRENZE GOLD/AMBER SEEDED GLASS (BODY), AGED SILVER LEAF (BASE) BODY FINISH
  • ROUND SHADE
  • 15 INCH DIA X 10-1/2 INCH H SHADE SIZE
  • TOASTED WHEAT SHADE FINISH
  • LINEN ON HARDBACK SHADE MATERIAL
  • KEIRA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 10005FG/ASG
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details