General Tools & Instruments Co., LLC. Tap Wrench; Body Length=95.3 mm | 3.75 in GEN-166

Description
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . GEN-166
Description
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . GEN-166

Suppliers

Company
Product
Description
Supplier Links
Tap Wrench; Body Length=95.3 mm | 3.75 in - GEN-166 - Reid Supply
Norton Shores, MI, United States
Tap Wrench; Body Length=95.3 mm | 3.75 in
GEN-166
Tap Wrench; Body Length=95.3 mm | 3.75 in GEN-166
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . GEN-166

We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches.


. GEN-166

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wrenches
Product Number GEN-166
Product Name Tap Wrench; Body Length=95.3 mm | 3.75 in
Wrench Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details