General Tools & Instruments Co., LLC. Tap Wrench; Body Length=57.2 mm | 2.25 in GEN-163

Description
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . GEN-163
Description
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . GEN-163

Suppliers

Company
Product
Description
Supplier Links
Tap Wrench; Body Length=57.2 mm | 2.25 in - GEN-163 - Reid Supply
Norton Shores, MI, United States
Tap Wrench; Body Length=57.2 mm | 2.25 in
GEN-163
Tap Wrench; Body Length=57.2 mm | 2.25 in GEN-163
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . GEN-163

We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches.


. GEN-163

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wrenches
Product Number GEN-163
Product Name Tap Wrench; Body Length=57.2 mm | 2.25 in
Wrench Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details