TOOLS, SCRIBER; Scriber / Probe Type:Dual Ended Scriber; Overall Length:214mm; Product Range:-; Body Material:Hardened and Ground Steel; Features:Two point design with one straight scriber and one 90 degree bend scriber RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 93F9968 |
| Product Name | Tools, Scriber; Scriber / Probe Type General Tools |