TWEEZER, 6.25IN; Tweezer Type:Lighted; Tweezer Tip Type / Style:Straight, Pointed; Overall Length:159mm; Tweezer Body Material:Steel; Tweezer Tip Material:Steel; Product Range:-; Tweezer Tip Style:Serrated Bent RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 63P8781 |
| Product Name | Tweezer, 6.25In; Tweezer Type General Tools |