General Signals, Inc. (GSI) Dry Transformer HS22F1A

Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, HEVI-DUTY, GENERAL PURPOSE, TYPE HS, CLASS 1301, 1.0 KVA, SINGLE PHASE, PRIMARY / 240 X 480 V, SECONDARY / 24 / 48 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TRANSFORMER, HEVI-DUTY, GENERAL PURPOSE, TYPE HS, CLASS 1301, 1.0 KVA, SINGLE PHASE, PRIMARY / 240 X 480 V, SECONDARY / 24 / 48 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Dry Transformer - 157486723 - Radwell International
Willingboro, NJ, United States
Dry Transformer
157486723
Dry Transformer 157486723
DISCONTINUED BY MANUFACTURER, TRANSFORMER, HEVI-DUTY, GENERAL PURPOSE, TYPE HS, CLASS 1301, 1.0 KVA, SINGLE PHASE, PRIMARY / 240 X 480 V, SECONDARY / 24 / 48 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSFORMER, HEVI-DUTY, GENERAL PURPOSE, TYPE HS, CLASS 1301, 1.0 KVA, SINGLE PHASE, PRIMARY / 240 X 480 V, SECONDARY / 24 / 48 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Transformers
Product Number 157486723
Product Name Dry Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161H56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 24 VA
View Details
3 suppliers
Single Secondary Chassis Mount Power Transformers - F-8X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
Cooling Method Fan cooling Natural cooling
Mounting Movable
View Details
Control Circuit Transformer - 1497A-A4-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 150 VA
View Details