General Magnetics Corporation Line Frequency Current Sensor N17

Description
In 1985, an engineer at Amecon inc. had the bright idea that increasing turns in a current transformer results in a smaller CT size and smaller secondary currents. This makes the CT suitable for use in electronic circuits. Despite reservations from the management who argued that the world was not going to change the way it monitored power, the idea slowly caught on and today it is widely and universally accepted. For almost ten years Amecon was the sole manufacturer of this device, but soon after it caught on like wild fire and today the old 5 Amp heavy and bulky current transformer is a thing of the past. Today we are pleased to announce that the engineer who first initiated this product is now with us here at General Magnetics and has launched three new types of CT’s in order to take care of every application. These electronic type current transformers or current sensors fall into 4 main categories, which depending on the core material, can serve various applications. These are: The S Type. The core is made up of silicon steel specially processed for uniform response down to a few miliamps. This material has a high saturation point which makes the CT suitable for measuring high currents. The R Type. This is made up of ring nickel laminations capable of linear response down to a few microamps. The C type. This has a composite core with both the high current capability and the low current response. The N Type. This uses the new ultra-low loss state of the art nano-crystalline material for unprecedented accuracy and linearity over a wide range of currents, temperatures and frequencies which can extend to over 100 kHz.
Datasheet
Description
In 1985, an engineer at Amecon inc. had the bright idea that increasing turns in a current transformer results in a smaller CT size and smaller secondary currents. This makes the CT suitable for use in electronic circuits. Despite reservations from the management who argued that the world was not going to change the way it monitored power, the idea slowly caught on and today it is widely and universally accepted. For almost ten years Amecon was the sole manufacturer of this device, but soon after it caught on like wild fire and today the old 5 Amp heavy and bulky current transformer is a thing of the past. Today we are pleased to announce that the engineer who first initiated this product is now with us here at General Magnetics and has launched three new types of CT’s in order to take care of every application. These electronic type current transformers or current sensors fall into 4 main categories, which depending on the core material, can serve various applications. These are: The S Type. The core is made up of silicon steel specially processed for uniform response down to a few miliamps. This material has a high saturation point which makes the CT suitable for measuring high currents. The R Type. This is made up of ring nickel laminations capable of linear response down to a few microamps. The C type. This has a composite core with both the high current capability and the low current response. The N Type. This uses the new ultra-low loss state of the art nano-crystalline material for unprecedented accuracy and linearity over a wide range of currents, temperatures and frequencies which can extend to over 100 kHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Frequency Current Sensor - N17 - General Magnetics Corporation
Irvine, CA, USA
Line Frequency Current Sensor
N17
Line Frequency Current Sensor N17
In 1985, an engineer at Amecon inc. had the bright idea that increasing turns in a current transformer results in a smaller CT size and smaller secondary currents. This makes the CT suitable for use in electronic circuits. Despite reservations from the management who argued that the world was not going to change the way it monitored power, the idea slowly caught on and today it is widely and universally accepted. For almost ten years Amecon was the sole manufacturer of this device, but soon after it caught on like wild fire and today the old 5 Amp heavy and bulky current transformer is a thing of the past. Today we are pleased to announce that the engineer who first initiated this product is now with us here at General Magnetics and has launched three new types of CT’s in order to take care of every application. These electronic type current transformers or current sensors fall into 4 main categories, which depending on the core material, can serve various applications. These are: The S Type. The core is made up of silicon steel specially processed for uniform response down to a few miliamps. This material has a high saturation point which makes the CT suitable for measuring high currents. The R Type. This is made up of ring nickel laminations capable of linear response down to a few microamps. The C type. This has a composite core with both the high current capability and the low current response. The N Type. This uses the new ultra-low loss state of the art nano-crystalline material for unprecedented accuracy and linearity over a wide range of currents, temperatures and frequencies which can extend to over 100 kHz.

In 1985, an engineer at Amecon inc. had the bright idea that increasing turns in a current transformer results in a smaller CT size and smaller secondary currents. This makes the CT suitable for use in electronic circuits. Despite reservations from the management who argued that the world was not going to change the way it monitored power, the idea slowly caught on and today it is widely and universally accepted. For almost ten years Amecon was the sole manufacturer of this device, but soon after it caught on like wild fire and today the old 5 Amp heavy and bulky current transformer is a thing of the past.
Today we are pleased to announce that the engineer who first initiated this product is now with us here at General Magnetics and has launched three new types of CT’s in order to take care of every application.

These electronic type current transformers or current sensors fall into 4 main categories, which depending on the core material, can serve various applications. These are:

  1. The S Type. The core is made up of silicon steel specially processed for uniform response down to a few miliamps. This material has a high saturation point which makes the CT suitable for measuring high currents.
  2. The R Type. This is made up of ring nickel laminations capable of linear response down to a few microamps.
  3. The C type. This has a composite core with both the high current capability and the low current response.
  4. The N Type. This uses the new ultra-low loss state of the art nano-crystalline material for unprecedented accuracy and linearity over a wide range of currents, temperatures and frequencies which can extend to over 100 kHz.
Supplier's Site Datasheet

Technical Specifications

  General Magnetics Corporation
Product Category Current Sensors
Product Number N17
Product Name Line Frequency Current Sensor
Loop Type Closed Loop
Current Type AC Current
Technology Inductive
Mounting / Configuration Printed Circuit Board
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Current Sensors - 2548326-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details