The N12 Line Frequency Current Sensor from General Magnetics Corporation is designed for measuring current in electronic circuits. It features a turns ratio of 500:1 and is rated for a primary current of 5A at 60Hz with a resistive load of 50 ohms. The sensor operates within a frequency range of 20 Hz to 5 kHz and can achieve a maximum output voltage of 2.5 Vrms at 60Hz. The device has a dielectric withstanding voltage of 4 kV and a DC resistance of 12.5 ohms at 20°C. It is constructed with tin-plated round copper pins and has a storage temperature range of -55°C to +130°C. The sensor is suitable for applications requiring a compact current transformer with a linear response, and it can handle a line current of up to 68 A rms for a 30°C temperature rise. Engineers considering this product should note that it is designed for specific load conditions and may require additional components, such as a terminating resistor, which is not included.
In 1985, an engineer at Amecon inc. had the bright idea that increasing turns in a current transformer results in a smaller CT size and smaller secondary currents. This makes the CT suitable for use in electronic circuits. Despite reservations from the management who argued that the world was not going to change the way it monitored power, the idea slowly caught on and today it is widely and universally accepted. For almost ten years Amecon was the sole manufacturer of this device, but soon after it caught on like wild fire and today the old 5 Amp heavy and bulky current transformer is a thing of the past.
Today we are pleased to announce that the engineer who first initiated this product is now with us here at General Magnetics and has launched three new types of CT’s in order to take care of every application.
These electronic type current transformers or current sensors fall into 4 main categories, which depending on the core material, can serve various applications. These are:
| General Magnetics Corporation | |
|---|---|
| Product Category | Current Sensors |
| Product Number | N12 |
| Product Name | Line Frequency Current Sensor |
| Loop Type | Closed Loop |
| Current Type | AC Current |
| Technology | Inductive |
| Mounting / Configuration | Printed Circuit Board |
| Electrical Output | Voltage |