General Magnetics Corporation DC Inductor F48-37443

Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits
Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Suppliers

Company
Product
Description
Supplier Links
DC Inductor F48-37443
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Inductors, DC

  • Small size
  • Low price
  • Repeatable performance
  • High reliability
  • Delivery in 1 or 2 weeks
  • Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom
  • Other values not listed also available

Applications

  • Also suitable for EMI/RFI noise filtering
  • To filter out ripple in DC rectification circuits
  • Noise rejection
  • Power filtering from DC to 50MHz
  • For switch-mode power regulator controls and other energy storage circuits
Supplier's Site

Technical Specifications

  General Magnetics Corporation
Product Category Inductors, Coils, and Chokes
Product Number F48-37443
Product Name DC Inductor
Mounting Option Through Hole
Technology Toroid
Inductance Range 9080 to 11400 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1048447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details