General Magnetics Corporation DC Inductor F28-3282

Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits
Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Suppliers

Company
Product
Description
Supplier Links
DC Inductor F28-3282
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Inductors, DC

  • Small size
  • Low price
  • Repeatable performance
  • High reliability
  • Delivery in 1 or 2 weeks
  • Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom
  • Other values not listed also available

Applications

  • Also suitable for EMI/RFI noise filtering
  • To filter out ripple in DC rectification circuits
  • Noise rejection
  • Power filtering from DC to 50MHz
  • For switch-mode power regulator controls and other energy storage circuits
Supplier's Site

Technical Specifications

  General Magnetics Corporation
Product Category Inductors, Coils, and Chokes
Product Number F28-3282
Product Name DC Inductor
Mounting Option Through Hole
Technology Toroid
Inductance Range 239 to 292 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details