General Magnetics Corporation DC Inductor F18-34320

Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits
Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Suppliers

Company
Product
Description
Supplier Links
DC Inductor F18-34320
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Inductors, DC

  • Small size
  • Low price
  • Repeatable performance
  • High reliability
  • Delivery in 1 or 2 weeks
  • Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom
  • Other values not listed also available

Applications

  • Also suitable for EMI/RFI noise filtering
  • To filter out ripple in DC rectification circuits
  • Noise rejection
  • Power filtering from DC to 50MHz
  • For switch-mode power regulator controls and other energy storage circuits
Supplier's Site

Technical Specifications

  General Magnetics Corporation
Product Category Inductors, Coils, and Chokes
Product Number F18-34320
Product Name DC Inductor
Mounting Option Through Hole
Technology Toroid
Inductance Range 2320 to 3380 microH
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details