General Magnetics Corporation DC Inductor F148-20110

Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits
Description
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Suppliers

Company
Product
Description
Supplier Links
DC Inductor F148-20110
Inductors, DC Small size Low price Repeatable performance High reliability Delivery in 1 or 2 weeks Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom Other values not listed also available Applications Also suitable for EMI/RFI noise filtering To filter out ripple in DC rectification circuits Noise rejection Power filtering from DC to 50MHz For switch-mode power regulator controls and other energy storage circuits

Inductors, DC

  • Small size
  • Low price
  • Repeatable performance
  • High reliability
  • Delivery in 1 or 2 weeks
  • Many mounting options available including open style vertical, open style flat, VTM, VTC, KM or custom
  • Other values not listed also available

Applications

  • Also suitable for EMI/RFI noise filtering
  • To filter out ripple in DC rectification circuits
  • Noise rejection
  • Power filtering from DC to 50MHz
  • For switch-mode power regulator controls and other energy storage circuits
Supplier's Site

Technical Specifications

  General Magnetics Corporation
Product Category Inductors, Coils, and Chokes
Product Number F148-20110
Product Name DC Inductor
Mounting Option Through Hole
Technology Toroid
Inductance Range 736 to 1190 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details