General Dynamics Corporation Service Monitor R8000A

Description
The R8000A is a service monitor from General Dynamics. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: AC Adapter Specifications Input Voltage: 100-240 VAC Input Current: 2.5A Max Input Frequency: 50-60 Hz Among the instruments included in the R8000A are: Spectrum Analyzer Signal Generator Sensitive Measurement Receiver Tracking Generator (optional) SINAD Meter Distortion Meter Modulation Scope Oscilloscope Frequency Error Meter Cable Fault Locator (optional) FM Deviation Meter AM Modulation Meter Receive Signal Strength Meter Broadband and Narrowband Power Meters Audio Counter Audio Generator AC/DC Voltmeters MOTOTRBO™ signal quality test (optional) The General Dynamics R8000A Communication System Analyzer is a portable test instrument designed to monitor and service radio communications equipment over the frequency range of 250 kHz to 3 GHz. The General Dynamics R8000A utilizes leading-edge software defined radio technology to deliver a previously unimaginable result: a truly portable instrument with more functions than today’s bench top analyzers. Weighing only 14 pounds, the R8000A gives service technicians power and flexibility not previously available. This, combined with the unit’s feature-packed spectrum analyzer, makes the R8000A ideal for taking to sites for infrastructure maintenance and interference measurement. The unit’s bright 8.4” color LCD is well visible in sunlight and features wide viewing angles, making the R8000A your best choice for on-site work.
Datasheet
Description
The R8000A is a service monitor from General Dynamics. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: AC Adapter Specifications Input Voltage: 100-240 VAC Input Current: 2.5A Max Input Frequency: 50-60 Hz Among the instruments included in the R8000A are: Spectrum Analyzer Signal Generator Sensitive Measurement Receiver Tracking Generator (optional) SINAD Meter Distortion Meter Modulation Scope Oscilloscope Frequency Error Meter Cable Fault Locator (optional) FM Deviation Meter AM Modulation Meter Receive Signal Strength Meter Broadband and Narrowband Power Meters Audio Counter Audio Generator AC/DC Voltmeters MOTOTRBO™ signal quality test (optional) The General Dynamics R8000A Communication System Analyzer is a portable test instrument designed to monitor and service radio communications equipment over the frequency range of 250 kHz to 3 GHz. The General Dynamics R8000A utilizes leading-edge software defined radio technology to deliver a previously unimaginable result: a truly portable instrument with more functions than today’s bench top analyzers. Weighing only 14 pounds, the R8000A gives service technicians power and flexibility not previously available. This, combined with the unit’s feature-packed spectrum analyzer, makes the R8000A ideal for taking to sites for infrastructure maintenance and interference measurement. The unit’s bright 8.4” color LCD is well visible in sunlight and features wide viewing angles, making the R8000A your best choice for on-site work.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Monitor - R8000A - ValueTronics International, Inc.
Elgin, IL, USA
Service Monitor
R8000A
Service Monitor R8000A
The R8000A is a service monitor from General Dynamics. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment. Additional Features: AC Adapter Specifications Input Voltage: 100-240 VAC Input Current: 2.5A Max Input Frequency: 50-60 Hz Among the instruments included in the R8000A are: Spectrum Analyzer Signal Generator Sensitive Measurement Receiver Tracking Generator (optional) SINAD Meter Distortion Meter Modulation Scope Oscilloscope Frequency Error Meter Cable Fault Locator (optional) FM Deviation Meter AM Modulation Meter Receive Signal Strength Meter Broadband and Narrowband Power Meters Audio Counter Audio Generator AC/DC Voltmeters MOTOTRBO™ signal quality test (optional) The General Dynamics R8000A Communication System Analyzer is a portable test instrument designed to monitor and service radio communications equipment over the frequency range of 250 kHz to 3 GHz. The General Dynamics R8000A utilizes leading-edge software defined radio technology to deliver a previously unimaginable result: a truly portable instrument with more functions than today’s bench top analyzers. Weighing only 14 pounds, the R8000A gives service technicians power and flexibility not previously available. This, combined with the unit’s feature-packed spectrum analyzer, makes the R8000A ideal for taking to sites for infrastructure maintenance and interference measurement. The unit’s bright 8.4” color LCD is well visible in sunlight and features wide viewing angles, making the R8000A your best choice for on-site work.

The R8000A is a service monitor from General Dynamics. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor communications equipment.

Additional Features:

  • AC Adapter Specifications
  • Input Voltage: 100-240 VAC
  • Input Current: 2.5A Max
  • Input Frequency: 50-60 Hz

Among the instruments included in the R8000A are:

  • Spectrum Analyzer
  • Signal Generator
  • Sensitive Measurement Receiver
  • Tracking Generator (optional)
  • SINAD Meter
  • Distortion Meter
  • Modulation Scope
  • Oscilloscope
  • Frequency Error Meter
  • Cable Fault Locator (optional)
  • FM Deviation Meter
  • AM Modulation Meter
  • Receive Signal Strength Meter
  • Broadband and Narrowband Power Meters
  • Audio Counter
  • Audio Generator
  • AC/DC Voltmeters
  • MOTOTRBO™ signal quality test (optional)

The General Dynamics R8000A Communication System Analyzer is a portable test instrument designed to monitor and service radio communications equipment over the frequency range of 250 kHz to 3 GHz.

The General Dynamics R8000A utilizes leading-edge software defined radio technology to deliver a previously unimaginable result: a truly portable instrument with more functions than today’s bench top analyzers. Weighing only 14 pounds, the R8000A gives service technicians power and flexibility not previously available. This, combined with the unit’s feature-packed spectrum analyzer, makes the R8000A ideal for taking to sites for infrastructure maintenance and interference measurement. The unit’s bright 8.4” color LCD is well visible in sunlight and features wide viewing angles, making the R8000A your best choice for on-site work.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R8000A
Product Name Service Monitor
Unlock Full Specs
to access all available technical data

Similar Products

UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details