General Digital Corporation 21.5" Touch Interactive, NVIS/Daylight Readable, Standalone/Mountable, Mil-Spec LCD Monitor 90-3215-003

Description
Designed to meet specific requirements and specifications for a flight simulator application, General Digital’s new 21.5" ruggedized LCD monitor boasts a 1920 x 1080 full high definition resolution, and a sunlight readable LED night vision goggle-compatible backlight. This second generation LED / NVIS backlight provides more brightness, better uniformity and less power than the original backlight, which was designed for maritime applications. Configurations include an LED/NVIS display head assembly (with optional backlight driver board), and a standalone / mountable ruggedized enclosure, as pictured here. FEATURES: 21.5" diagonal LCD 1920 x 1080 (FHD) resolution 400 nits (LED backlit) 5000:1 contrast Viewing angle: ±89° horizontal, ±89° vertical MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight Surface capacitive touch screen with antireflective coating Ruggedized enclosure Switchable between day and night (NVIS) mode Fully Dimmable Storage Temperature: -20° to +60° C Operating Temperature: 0° to +50° C Video Inputs: VGA, DVI-D, and Composite (BNC) Easy mounting design (VESA) Long lifecycle product APPLICATIONS Simulation, Military, Government OPTIONS Optical Bonding, EMI, ITO Heater (for Colder Operating Temperatures), Sunlight Readable LED Backlight Only, PCAP Multi-Touch
Description
Designed to meet specific requirements and specifications for a flight simulator application, General Digital’s new 21.5" ruggedized LCD monitor boasts a 1920 x 1080 full high definition resolution, and a sunlight readable LED night vision goggle-compatible backlight. This second generation LED / NVIS backlight provides more brightness, better uniformity and less power than the original backlight, which was designed for maritime applications. Configurations include an LED/NVIS display head assembly (with optional backlight driver board), and a standalone / mountable ruggedized enclosure, as pictured here. FEATURES: 21.5" diagonal LCD 1920 x 1080 (FHD) resolution 400 nits (LED backlit) 5000:1 contrast Viewing angle: ±89° horizontal, ±89° vertical MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight Surface capacitive touch screen with antireflective coating Ruggedized enclosure Switchable between day and night (NVIS) mode Fully Dimmable Storage Temperature: -20° to +60° C Operating Temperature: 0° to +50° C Video Inputs: VGA, DVI-D, and Composite (BNC) Easy mounting design (VESA) Long lifecycle product APPLICATIONS Simulation, Military, Government OPTIONS Optical Bonding, EMI, ITO Heater (for Colder Operating Temperatures), Sunlight Readable LED Backlight Only, PCAP Multi-Touch

Suppliers

Company
Product
Description
Supplier Links
21.5
South Windsor, CT, USA
21.5" Touch Interactive, NVIS/Daylight Readable, Standalone/Mountable, Mil-Spec LCD Monitor
90-3215-003
21.5" Touch Interactive, NVIS/Daylight Readable, Standalone/Mountable, Mil-Spec LCD Monitor 90-3215-003
Designed to meet specific requirements and specifications for a flight simulator application, General Digital’s new 21.5" ruggedized LCD monitor boasts a 1920 x 1080 full high definition resolution, and a sunlight readable LED night vision goggle-compatible backlight. This second generation LED / NVIS backlight provides more brightness, better uniformity and less power than the original backlight, which was designed for maritime applications. Configurations include an LED/NVIS display head assembly (with optional backlight driver board), and a standalone / mountable ruggedized enclosure, as pictured here. FEATURES: 21.5" diagonal LCD 1920 x 1080 (FHD) resolution 400 nits (LED backlit) 5000:1 contrast Viewing angle: ±89° horizontal, ±89° vertical MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight Surface capacitive touch screen with antireflective coating Ruggedized enclosure Switchable between day and night (NVIS) mode Fully Dimmable Storage Temperature: -20° to +60° C Operating Temperature: 0° to +50° C Video Inputs: VGA, DVI-D, and Composite (BNC) Easy mounting design (VESA) Long lifecycle product APPLICATIONS Simulation, Military, Government OPTIONS Optical Bonding, EMI, ITO Heater (for Colder Operating Temperatures), Sunlight Readable LED Backlight Only, PCAP Multi-Touch

Designed to meet specific requirements and specifications for a flight simulator application, General Digital’s new 21.5" ruggedized LCD monitor boasts a 1920 x 1080 full high definition resolution, and a sunlight readable LED night vision goggle-compatible backlight. This second generation LED / NVIS backlight provides more brightness, better uniformity and less power than the original backlight, which was designed for maritime applications. Configurations include an LED/NVIS display head assembly (with optional backlight driver board), and a standalone / mountable ruggedized enclosure, as pictured here.

FEATURES:

  • 21.5" diagonal LCD
    • 1920 x 1080 (FHD) resolution
    • 400 nits (LED backlit)
    • 5000:1 contrast
    • Viewing angle: ±89° horizontal, ±89° vertical
  • MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight
  • Surface capacitive touch screen with antireflective coating
  • Ruggedized enclosure
  • Switchable between day and night (NVIS) mode
  • Fully Dimmable
  • Storage Temperature: -20° to +60° C
  • Operating Temperature: 0° to +50° C
  • Video Inputs: VGA, DVI-D, and Composite (BNC)
  • Easy mounting design (VESA)
  • Long lifecycle product

APPLICATIONS

  • Simulation, Military, Government

OPTIONS

  • Optical Bonding, EMI, ITO Heater (for Colder Operating Temperatures), Sunlight Readable LED Backlight Only, PCAP Multi-Touch
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Touch Screen Displays
Product Number 90-3215-003
Product Name 21.5" Touch Interactive, NVIS/Daylight Readable, Standalone/Mountable, Mil-Spec LCD Monitor
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Stand Alone; Mountable
Features Backlit
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Mounting accessories - 758-879/000-306 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details
Touch Screen Overlays - 360-3616-ND - DigiKey
Specs
External Connections 4-Wire
Sensor Type Resistive
View Details