General Devices Inc. Rear Panel, Cabinet, 6.5Inx16.75In, Aluminum; Panel Type General Devices RPA-7

Description
REAR PANEL, CABINET, 6.5INX16.75IN, ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 1.75" Utility Chassis; External Height - Metric:165.1mm; External Height:6.5" RoHS Compliant: Yes
Datasheet
Description
REAR PANEL, CABINET, 6.5INX16.75IN, ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 1.75" Utility Chassis; External Height - Metric:165.1mm; External Height:6.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Panel, Cabinet, 6.5Inx16.75In, Aluminum; Panel Type General Devices - 97F3139 - Newark, An Avnet Company
Chicago, IL, United States
Rear Panel, Cabinet, 6.5Inx16.75In, Aluminum; Panel Type General Devices
97F3139
Rear Panel, Cabinet, 6.5Inx16.75In, Aluminum; Panel Type General Devices 97F3139
REAR PANEL, CABINET, 6.5INX16.75IN, ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 1.75" Utility Chassis; External Height - Metric:165.1mm; External Height:6.5" RoHS Compliant: Yes

REAR PANEL, CABINET, 6.5INX16.75IN, ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 1.75" Utility Chassis; External Height - Metric:165.1mm; External Height:6.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F3139
Product Name Rear Panel, Cabinet, 6.5Inx16.75In, Aluminum; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 7450742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details