General Devices Inc. Rear Panel, Cabinet, 4.75Inx16.75In Aluminum; Panel Type General Devices RPA-5

Description
REAR PANEL, CABINET, 4.75INX16.75IN ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:120.7mm; External Height:4.75" RoHS Compliant: Yes
Datasheet
Description
REAR PANEL, CABINET, 4.75INX16.75IN ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:120.7mm; External Height:4.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Panel, Cabinet, 4.75Inx16.75In Aluminum; Panel Type General Devices - 97F3138 - Newark, An Avnet Company
Chicago, IL, United States
Rear Panel, Cabinet, 4.75Inx16.75In Aluminum; Panel Type General Devices
97F3138
Rear Panel, Cabinet, 4.75Inx16.75In Aluminum; Panel Type General Devices 97F3138
REAR PANEL, CABINET, 4.75INX16.75IN ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:120.7mm; External Height:4.75" RoHS Compliant: Yes

REAR PANEL, CABINET, 4.75INX16.75IN ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 Utility Chassis; External Height - Metric:120.7mm; External Height:4.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F3138
Product Name Rear Panel, Cabinet, 4.75Inx16.75In Aluminum; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details