General Devices Inc. Rear Panel, Cabinet, 3X16.75In, Aluminium; Panel Type General Devices RPA-3

Description
REAR PANEL, CABINET, 3X16.75IN, ALUMINIUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 1.75" Utility Chassis; External Height - Metric:76.2mm; External Height:3" RoHS Compliant: Yes
Datasheet
Description
REAR PANEL, CABINET, 3X16.75IN, ALUMINIUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 1.75" Utility Chassis; External Height - Metric:76.2mm; External Height:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Panel, Cabinet, 3X16.75In, Aluminium; Panel Type General Devices - 97F3137 - Newark, An Avnet Company
Chicago, IL, United States
Rear Panel, Cabinet, 3X16.75In, Aluminium; Panel Type General Devices
97F3137
Rear Panel, Cabinet, 3X16.75In, Aluminium; Panel Type General Devices 97F3137
REAR PANEL, CABINET, 3X16.75IN, ALUMINIUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 1.75" Utility Chassis; External Height - Metric:76.2mm; External Height:3" RoHS Compliant: Yes

REAR PANEL, CABINET, 3X16.75IN, ALUMINIUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:D-4001 1.75" Utility Chassis; External Height - Metric:76.2mm; External Height:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F3137
Product Name Rear Panel, Cabinet, 3X16.75In, Aluminium; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with drawers - R5SEE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details