General Devices Inc. Rear Panel, Cabinet, 10Inx16.75In, Aluminum; Panel Type General Devices RPA-10

Description
REAR PANEL, CABINET, 10INX16.75IN, ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:Vent Rack Cabinets; External Height - Metric:254mm; External Width - Metric:425mm RoHS Compliant: Yes
Datasheet
Description
REAR PANEL, CABINET, 10INX16.75IN, ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:Vent Rack Cabinets; External Height - Metric:254mm; External Width - Metric:425mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Panel, Cabinet, 10Inx16.75In, Aluminum; Panel Type General Devices - 90B6202 - Newark, An Avnet Company
Chicago, IL, United States
Rear Panel, Cabinet, 10Inx16.75In, Aluminum; Panel Type General Devices
90B6202
Rear Panel, Cabinet, 10Inx16.75In, Aluminum; Panel Type General Devices 90B6202
REAR PANEL, CABINET, 10INX16.75IN, ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:Vent Rack Cabinets; External Height - Metric:254mm; External Width - Metric:425mm RoHS Compliant: Yes

REAR PANEL, CABINET, 10INX16.75IN, ALUMINUM; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Transparent; For Use With:Vent Rack Cabinets; External Height - Metric:254mm; External Width - Metric:425mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 90B6202
Product Name Rear Panel, Cabinet, 10Inx16.75In, Aluminum; Panel Type General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details