TELESCOPING SLIDE, 29IN, STEEL; Length:28"; Extended Length:29"; Bearing Style:Ball; Carrying Capacity:90lb; Product Range:LBS Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.76" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 50B9922 |
| Product Name | Telescoping Slide, 29In, Steel; Length General Devices |